Delta Electronics (Americas) DC Brushless Fans (BLDC) ASB0405HHA-AF00

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Sleeve 8.2 CFM (0.230m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Sleeve 8.2 CFM (0.230m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1726-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1726-ND
DC Brushless Fans (BLDC) 603-1726-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Sleeve 8.2 CFM (0.230m³/min) 3 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Sleeve 8.2 CFM (0.230m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 5Vdc, 8.154Cfm, 29.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7288 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 8.154Cfm, 29.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7288
Axial Fan, 40Mm, 5Vdc, 8.154Cfm, 29.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7288
AXIAL FAN, 40MM, 5VDC, 8.154CFM, 29.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:8.154CFM; Noise Rating:29.5dBA; Power Rating:650mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 8.154CFM, 29.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:8.154CFM; Noise Rating:29.5dBA; Power Rating:650mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1726-ND 77AH7288
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 5Vdc, 8.154Cfm, 29.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.2 SCFM (13.94 m³/hr) 8.15 SCFM (13.86 m³/hr)
Maximum Static Pressure 0.1900 in H2O (0.3550 Torr)
Maximum Sound Level 29.5 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 103TX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0850 to ? in H2O (0.1589 to ? Torr)
Maximum Sound Level 21.8 dbA
View Details