Delta Electronics (Americas) Axial Fan, 40Mm, 5Vdc, 8.154Cfm, 29.5Dba; Supply Voltage Vdc Delta Electronics/fans ASB0405HHA-A

Description
AXIAL FAN, 40MM, 5VDC, 8.154CFM, 29.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:8.154CFM; Noise Rating:29.5dBA; Power Rating:650mW RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 5VDC, 8.154CFM, 29.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:8.154CFM; Noise Rating:29.5dBA; Power Rating:650mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 5Vdc, 8.154Cfm, 29.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7287 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 8.154Cfm, 29.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7287
Axial Fan, 40Mm, 5Vdc, 8.154Cfm, 29.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7287
AXIAL FAN, 40MM, 5VDC, 8.154CFM, 29.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:8.154CFM; Noise Rating:29.5dBA; Power Rating:650mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 8.154CFM, 29.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:8.154CFM; Noise Rating:29.5dBA; Power Rating:650mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 77AH7287
Product Name Axial Fan, 40Mm, 5Vdc, 8.154Cfm, 29.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.15 SCFM (13.86 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 30W Rohs Compliant Stego - 70M7857 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
60x60x20mm, 24 VDC, 14.279 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020DHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers
4020-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2748 to ? in H2O (0.5134 to ? Torr)
Maximum Sound Level 36.27 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details