Delta Electronics (Americas) DC Brushless Fans (BLDC) ASB03512MA-AF00

Description
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Sleeve 4.5 CFM (0.126m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Sleeve 4.5 CFM (0.126m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1717-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1717-ND
DC Brushless Fans (BLDC) 603-1717-ND
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Sleeve 4.5 CFM (0.126m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Sleeve 4.5 CFM (0.126m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 35Mm, 12Vdc, 4.5Cfm, 18.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7286 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 35Mm, 12Vdc, 4.5Cfm, 18.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7286
Axial Fan, 35Mm, 12Vdc, 4.5Cfm, 18.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7286
AXIAL FAN, 35MM, 12VDC, 4.5CFM, 18.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.5CFM; Noise Rating:18.5dBA; Power Rating:600mW RoHS Compliant: Yes

AXIAL FAN, 35MM, 12VDC, 4.5CFM, 18.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.5CFM; Noise Rating:18.5dBA; Power Rating:600mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1717-ND 77AH7286
Product Name DC Brushless Fans (BLDC) Axial Fan, 35Mm, 12Vdc, 4.5Cfm, 18.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.5 SCFM (7.65 m³/hr) 4.5 SCFM (7.65 m³/hr)
Maximum Static Pressure 0.0790 in H2O (0.1476 Torr)
Maximum Sound Level 18.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Axial Fans - 1444124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 28 SCFM (47.59 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details