Delta Electronics (Americas) DC Brushless Fans (BLDC) ASB0312LA-DF00

Description
Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Sleeve 3.2 CFM (0.090m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Sleeve 3.2 CFM (0.090m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-ASB0312LA-DF00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-ASB0312LA-DF00-ND
DC Brushless Fans (BLDC) 603-ASB0312LA-DF00-ND
Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Sleeve 3.2 CFM (0.090m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Sleeve 3.2 CFM (0.090m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 30Mm, 12Vdc, 3.21Cfm, 21Dba; Supply Voltage Vdc Delta Electronics/fans - 70AH3064 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 12Vdc, 3.21Cfm, 21Dba; Supply Voltage Vdc Delta Electronics/fans
70AH3064
Axial Fan, 30Mm, 12Vdc, 3.21Cfm, 21Dba; Supply Voltage Vdc Delta Electronics/fans 70AH3064
AXIAL FAN, 30MM, 12VDC, 3.21CFM, 21DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.21CFM; Noise Rating:21dBA; Power Rating:600mW; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 30MM, 12VDC, 3.21CFM, 21DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.21CFM; Noise Rating:21dBA; Power Rating:600mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-ASB0312LA-DF00-ND 70AH3064
Product Name DC Brushless Fans (BLDC) Axial Fan, 30Mm, 12Vdc, 3.21Cfm, 21Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.2 SCFM (5.44 m³/hr) 3.21 SCFM (5.46 m³/hr)
Maximum Static Pressure 0.1310 in H2O (0.2447 Torr)
Maximum Sound Level 21 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XF6115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Nominal Voltage 115 volts
View Details
2 suppliers
Roof Filter Fan, 203 Cfm, 24 Vdc, 4 Fans, Lexan Housing Stego - 24T0885 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 98XE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
View Details