Delta Electronics (Americas) Axial Fan, 30Mm, 12Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans ASB0312HA-DR00

Description
AXIAL FAN, 30MM, 12VDC, 4.3CFM, 27DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.3CFM; Noise Rating:27dBA; Power Rating:840mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 30MM, 12VDC, 4.3CFM, 27DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.3CFM; Noise Rating:27dBA; Power Rating:840mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 30Mm, 12Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans - 70AH3062 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 12Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans
70AH3062
Axial Fan, 30Mm, 12Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans 70AH3062
AXIAL FAN, 30MM, 12VDC, 4.3CFM, 27DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.3CFM; Noise Rating:27dBA; Power Rating:840mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 30MM, 12VDC, 4.3CFM, 27DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.3CFM; Noise Rating:27dBA; Power Rating:840mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70AH3062
Product Name Axial Fan, 30Mm, 12Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.3 SCFM (7.31 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Axial Fans - 1759811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.01 SCFM (68 m³/hr)
Blower/Fan Type Axial Fan
View Details