Delta Electronics (Americas) DC Brushless Fans (BLDC) ASB0312HA-D

Description
Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Sleeve 4.3 CFM (0.120m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Sleeve 4.3 CFM (0.120m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-ASB0312HA-D-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-ASB0312HA-D-ND
DC Brushless Fans (BLDC) 603-ASB0312HA-D-ND
Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Sleeve 4.3 CFM (0.120m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Sleeve 4.3 CFM (0.120m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 30Mm, 12Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans - 70AH3060 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 12Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans
70AH3060
Axial Fan, 30Mm, 12Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans 70AH3060
AXIAL FAN, 30MM, 12VDC, 4.3CFM, 27DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.3CFM; Noise Rating:27dBA; Power Rating:840mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 30MM, 12VDC, 4.3CFM, 27DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.3CFM; Noise Rating:27dBA; Power Rating:840mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-ASB0312HA-D-ND 70AH3060
Product Name DC Brushless Fans (BLDC) Axial Fan, 30Mm, 12Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.3 SCFM (7.31 m³/hr) 4.3 SCFM (7.31 m³/hr)
Maximum Static Pressure 0.2140 in H2O (0.3998 Torr)
Maximum Sound Level 27 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO675006E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 74 dbA
View Details
Receptacle, 250V/15A Max., For Italy, No Fuse Stego - 12R2473 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
4020-5 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Y24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level 34.8 dbA
View Details