Delta Electronics (Americas) DC Brushless Fans (BLDC) ASB0305MA-DR00

Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.7 CFM (0.104m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.7 CFM (0.104m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-ASB0305MA-DR00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-ASB0305MA-DR00-ND
DC Brushless Fans (BLDC) 603-ASB0305MA-DR00-ND
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.7 CFM (0.104m³/min) 3 Wire Leads

Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.7 CFM (0.104m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 30Mm, 5Vdc, 3.72Cfm, 23Dba; Supply Voltage Vdc Delta Electronics/fans - 70AH3059 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 5Vdc, 3.72Cfm, 23Dba; Supply Voltage Vdc Delta Electronics/fans
70AH3059
Axial Fan, 30Mm, 5Vdc, 3.72Cfm, 23Dba; Supply Voltage Vdc Delta Electronics/fans 70AH3059
AXIAL FAN, 30MM, 5VDC, 3.72CFM, 23DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.72CFM; Noise Rating:23dBA; Power Rating:550mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 30MM, 5VDC, 3.72CFM, 23DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.72CFM; Noise Rating:23dBA; Power Rating:550mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-ASB0305MA-DR00-ND 70AH3059
Product Name DC Brushless Fans (BLDC) Axial Fan, 30Mm, 5Vdc, 3.72Cfm, 23Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.7 SCFM (6.29 m³/hr) 3.72 SCFM (6.32 m³/hr)
Maximum Static Pressure 0.1670 in H2O (0.3120 Torr)
Maximum Sound Level 23 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082304250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Axial Fan - 129LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 48 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details