Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.7 CFM (0.104m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1729-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 3.7 SCFM (6.29 m³/hr) |
| Maximum Static Pressure | 0.1670 in H2O (0.3120 Torr) |
| Maximum Sound Level | 23 dbA |
| Nominal Voltage | 5 volts |