Delta Electronics (Americas) DC Brushless Fans (BLDC) ASB0305LA-DR00

Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.2 CFM (0.090m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.2 CFM (0.090m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-ASB0305LA-DR00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-ASB0305LA-DR00-ND
DC Brushless Fans (BLDC) 603-ASB0305LA-DR00-ND
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.2 CFM (0.090m³/min) 3 Wire Leads

Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.2 CFM (0.090m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 30Mm, 5Vdc, 3.21Cfm, 21Dba; Supply Voltage Vdc Delta Electronics/fans - 70AH3056 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 5Vdc, 3.21Cfm, 21Dba; Supply Voltage Vdc Delta Electronics/fans
70AH3056
Axial Fan, 30Mm, 5Vdc, 3.21Cfm, 21Dba; Supply Voltage Vdc Delta Electronics/fans 70AH3056
AXIAL FAN, 30MM, 5VDC, 3.21CFM, 21DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.21CFM; Noise Rating:21dBA; Power Rating:500mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 30MM, 5VDC, 3.21CFM, 21DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.21CFM; Noise Rating:21dBA; Power Rating:500mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-ASB0305LA-DR00-ND 70AH3056
Product Name DC Brushless Fans (BLDC) Axial Fan, 30Mm, 5Vdc, 3.21Cfm, 21Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.2 SCFM (5.44 m³/hr) 3.21 SCFM (5.46 m³/hr)
Maximum Static Pressure 0.1310 in H2O (0.2447 Torr)
Maximum Sound Level 21 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Roof Filter Fan RFP 018 - 01861.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 1442049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details