Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.2 CFM (0.090m³/min) 2 Wire Leads
AXIAL FAN, 30MM, 5VDC, 3.21CFM, 21DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.21CFM; Noise Rating:21dBA; Power Rating:500mW; IP Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-ASB0305LA-D-ND | 70AH3054 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 30Mm, 5Vdc, 3.21Cfm, 21Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 3.2 SCFM (5.44 m³/hr) | 3.21 SCFM (5.46 m³/hr) |
| Maximum Static Pressure | 0.1310 in H2O (0.2447 Torr) | |
| Maximum Sound Level | 21 dbA | |
| Nominal Voltage | 5 volts | 5 volts |