Delta Electronics (Americas) DC Brushless Fans (BLDC) ASB02505SHA-AY6B

Description
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sleeve 4.3 CFM (0.120m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sleeve 4.3 CFM (0.120m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2080-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2080-ND
DC Brushless Fans (BLDC) 603-2080-ND
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sleeve 4.3 CFM (0.120m³/min) 3 Wire Leads

Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sleeve 4.3 CFM (0.120m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 25Mm, 5Vdc, 4.31Cfm, 31Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7282 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 25Mm, 5Vdc, 4.31Cfm, 31Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7282
Axial Fan, 25Mm, 5Vdc, 4.31Cfm, 31Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7282
AXIAL FAN, 25MM, 5VDC, 4.31CFM, 31DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.31CFM; Noise Rating:31dBA; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 25MM, 5VDC, 4.31CFM, 31DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.31CFM; Noise Rating:31dBA; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-2080-ND 77AH7282
Product Name DC Brushless Fans (BLDC) Axial Fan, 25Mm, 5Vdc, 4.31Cfm, 31Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.3 SCFM (7.31 m³/hr) 4.31 SCFM (7.33 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr)
Maximum Sound Level 31 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 180 SCFM (306 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - N86-40007 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2445 SCFM (4156 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details