Fan Tubeaxial 48VDC Square - 127mm L x 127mm H Ball 255.8 CFM (7.16m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1784-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 256 SCFM (435 m³/hr) |
| Maximum Static Pressure | 1.45 in H2O (2.71 Torr) |
| Maximum Sound Level | 67 dbA |
| Nominal Voltage | 48 volts |