Fan Tubeaxial 230VAC Round - 280mm Dia Ball 460.0 CFM (12.88m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1833-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 460 SCFM (782 m³/hr) |
| Maximum Static Pressure | 0.4300 in H2O (0.8034 Torr) |
| Maximum Sound Level | 55 dbA |
| Nominal Voltage | 230 volts |