AXIAL 222X80MM 115/230VAC IP56
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-AFL22AUHW-P0-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 324 SCFM (551 m³/hr) |
| Maximum Static Pressure | 0.6300 in H2O (1.18 Torr) |
| Maximum Sound Level | 57 dbA |
| Nominal Voltage | 115 to 230 volts |