Delta Electronics (Americas) DC Brushless Fans (BLDC) AFC1212D-SP19

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.7 CFM (2.51m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.7 CFM (2.51m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1163-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1163-ND
DC Brushless Fans (BLDC) 603-1163-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.7 CFM (2.51m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.7 CFM (2.51m³/min) 4 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1194530-AFC1212D-SP19 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1194530-AFC1212D-SP19
Fans, Thermal Management - DC Brushless Fans (BLDC) 1194530-AFC1212D-SP19
Win Source Part Number: 1194530-AFC1212D-SP1 9 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: AFC Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Box Standard Package: 54 Voltage - Rated: 12VDC Power (Watts): 3.84 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.503 lb (228.16 g) Voltage Range: 10.8 ~ 12.6VDC Width: 25.40mm Air Flow: 89.7 CFM (2.51m³/min) Static Pressure: 0.338 in H2O (84.2 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 46.0dB(A) RPM: 3000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Dimension: Square - 120mm L x 120mm H ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.320A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Other Names: 603-1163 Base Product Number: AFC1212 Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1194530-AFC1212D-SP19
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: AFC
Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach)
Termination: 4 Wire Leads
Package: Box
Standard Package: 54
Voltage - Rated: 12VDC
Power (Watts): 3.84 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.503 lb (228.16 g)
Voltage Range: 10.8 ~ 12.6VDC
Width: 25.40mm
Air Flow: 89.7 CFM (2.51m³/min)
Static Pressure: 0.338 in H2O (84.2 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 46.0dB(A)
RPM: 3000 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C)
Dimension: Square - 120mm L x 120mm H
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.320A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Delta Electronics
Other Names: 603-1163
Base Product Number: AFC1212
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1163-ND 1194530-AFC1212D-SP19
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 89.7 SCFM (152 m³/hr)
Maximum Static Pressure 0.3380 in H2O (0.6315 Torr)
Maximum Sound Level 46 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO674504D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Sound Level 80 dbA
View Details
Electrical - Climate Control - Filtered Fans - XFG6 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
60x60x25mm, 12 VDC, 26.178 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan - FAD1-06025CBJW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
Axial Fans - 1759813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details