Delta Electronics (Americas) DC Brushless Fans (BLDC) AFC0612DE-AF00

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 66.7 CFM (1.87m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 66.7 CFM (1.87m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1158-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1158-ND
DC Brushless Fans (BLDC) 603-1158-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 66.7 CFM (1.87m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 66.7 CFM (1.87m³/min) 4 Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electronic Cooling Fans
Product Number 603-1158-ND
Product Name DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.7 SCFM (113 m³/hr)
Maximum Static Pressure 1.74 in H2O (3.25 Torr)
Maximum Sound Level 61.5 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

4 1/2
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Blower/Fan Type Filter Fan
View Details
6025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level 39.31 dbA
View Details
Type 7F.30 - Filter fan - 7F3090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details