Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFC0612DB-F00

Description
Win Source Part Number: 1338764-AFC0612DB-F0 0 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: AFC Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Box Size / Dimension: Square - 60mm L x 60mm H Standard Package: 210 Voltage - Rated: 12VDC Power (Watts): 3.96 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.098 lb (44.45 g) Voltage Range: 8 ~ 13.2VDC Width: 15.00mm Air Flow: 29.2 CFM (0.818m³/min) Static Pressure: 0.517 in H2O (128.8 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 47.5dB(A) RPM: 7200 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.330A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Base Product Number: AFC0612 Approval Agency: CE, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1338764-AFC0612DB-F0 0 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: AFC Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Box Size / Dimension: Square - 60mm L x 60mm H Standard Package: 210 Voltage - Rated: 12VDC Power (Watts): 3.96 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.098 lb (44.45 g) Voltage Range: 8 ~ 13.2VDC Width: 15.00mm Air Flow: 29.2 CFM (0.818m³/min) Static Pressure: 0.517 in H2O (128.8 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 47.5dB(A) RPM: 7200 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.330A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Base Product Number: AFC0612 Approval Agency: CE, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFC0612DB-F00 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFC0612DB-F00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFC0612DB-F00
Win Source Part Number: 1338764-AFC0612DB-F0 0 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: AFC Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Box Size / Dimension: Square - 60mm L x 60mm H Standard Package: 210 Voltage - Rated: 12VDC Power (Watts): 3.96 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.098 lb (44.45 g) Voltage Range: 8 ~ 13.2VDC Width: 15.00mm Air Flow: 29.2 CFM (0.818m³/min) Static Pressure: 0.517 in H2O (128.8 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 47.5dB(A) RPM: 7200 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.330A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Base Product Number: AFC0612 Approval Agency: CE, TUV, UL

Win Source Part Number: 1338764-AFC0612DB-F00
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: AFC
Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach)
Termination: 4 Wire Leads
Package: Box
Size / Dimension: Square - 60mm L x 60mm H
Standard Package: 210
Voltage - Rated: 12VDC
Power (Watts): 3.96 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.098 lb (44.45 g)
Voltage Range: 8 ~ 13.2VDC
Width: 15.00mm
Air Flow: 29.2 CFM (0.818m³/min)
Static Pressure: 0.517 in H2O (128.8 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 47.5dB(A)
RPM: 7200 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.330A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Delta Electronics
Base Product Number: AFC0612
Approval Agency: CE, TUV, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFC0612DB-F00
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 29 SCFM (49.63 m³/hr)
Static Pressure Range 1 in H2O (0.9659 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7874025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 30 SCFM (50.99 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details