Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 29.2 CFM (0.818m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1169-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 29.2 SCFM (49.63 m³/hr) |
| Maximum Static Pressure | 0.5170 in H2O (0.9659 Torr) |
| Maximum Sound Level | 47.5 dbA |
| Nominal Voltage | 12 volts |