Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 150mm H Ball 202.5 CFM (5.67m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1126-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 202 SCFM (344 m³/hr) |
| Maximum Static Pressure | 0.4670 in H2O (0.8725 Torr) |
| Maximum Sound Level | 52 dbA |
| Nominal Voltage | 12 volts |