Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 150mm H Ball 290.6 CFM (8.14m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-AFB1512EHYVB-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 291 SCFM (494 m³/hr) |
| Maximum Static Pressure | 0.8210 in H2O (1.53 Torr) |
| Maximum Sound Level | 61.5 dbA |
| Nominal Voltage | 12 volts |