Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 190.5 CFM (5.33m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1186-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 190 SCFM (324 m³/hr) |
| Maximum Static Pressure | 0.6940 in H2O (1.3 Torr) |
| Maximum Sound Level | 55.5 dbA |
| Nominal Voltage | 48 volts |