Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 212.6 CFM (5.95m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1353-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 213 SCFM (361 m³/hr) |
| Maximum Static Pressure | 0.8440 in H2O (1.58 Torr) |
| Maximum Sound Level | 58.5 dbA |
| Nominal Voltage | 48 volts |