Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB1224VHE

Description
Win Source Part Number: 1368441-AFB1224VHE Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Tray Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB1224 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 120mm L x 120mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.380A Power (Watts): 9.12 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.565 lb (256.28 g) Voltage Range: 7 ~ 27.6VDC Width: 38.00mm Air Flow: 130.0 CFM (3.64m³/min) Static Pressure: 0.420 in H2O (104.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 48.0dB(A) RPM: 3200 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368441-AFB1224VHE Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Tray Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB1224 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 120mm L x 120mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.380A Power (Watts): 9.12 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.565 lb (256.28 g) Voltage Range: 7 ~ 27.6VDC Width: 38.00mm Air Flow: 130.0 CFM (3.64m³/min) Static Pressure: 0.420 in H2O (104.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 48.0dB(A) RPM: 3200 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB1224VHE - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB1224VHE
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB1224VHE
Win Source Part Number: 1368441-AFB1224VHE Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Tray Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB1224 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 120mm L x 120mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.380A Power (Watts): 9.12 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.565 lb (256.28 g) Voltage Range: 7 ~ 27.6VDC Width: 38.00mm Air Flow: 130.0 CFM (3.64m³/min) Static Pressure: 0.420 in H2O (104.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 48.0dB(A) RPM: 3200 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368441-AFB1224VHE
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: AFB
Package: Tray
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: AFB1224
HTSUS: 8414.59.6590
Voltage - Rated: 24VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 120mm L x 120mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.380A
Power (Watts): 9.12 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.565 lb (256.28 g)
Voltage Range: 7 ~ 27.6VDC
Width: 38.00mm
Air Flow: 130.0 CFM (3.64m³/min)
Static Pressure: 0.420 in H2O (104.6 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 48.0dB(A)
RPM: 3200 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFB1224VHE
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 130 SCFM (221 m³/hr)
Static Pressure Range 0 in H2O (0.7847 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
MD-Pneumatics - PD Plus 4000 Series Rotary Positive Displacement Blowers - 4012 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.3399 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
STEELfin Coil -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Product Form Packaged
Configuration Heating
Environment Clean; Corrosive; Dirty
View Details