Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB1224VH

Description
Win Source Part Number: 1368435-AFB1224VH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB1224 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 120mm L x 120mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.230A Power (Watts): 5.52 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.437 lb (198.00 g) Voltage Range: 14 ~ 27.6VDC Width: 25.40mm Air Flow: 103.7 CFM (2.90m³/min) Static Pressure: 0.371 in H2O (92.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 44.5dB(A) RPM: 3100 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368435-AFB1224VH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB1224 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 120mm L x 120mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.230A Power (Watts): 5.52 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.437 lb (198.00 g) Voltage Range: 14 ~ 27.6VDC Width: 25.40mm Air Flow: 103.7 CFM (2.90m³/min) Static Pressure: 0.371 in H2O (92.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 44.5dB(A) RPM: 3100 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB1224VH - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB1224VH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB1224VH
Win Source Part Number: 1368435-AFB1224VH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB1224 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 120mm L x 120mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.230A Power (Watts): 5.52 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.437 lb (198.00 g) Voltage Range: 14 ~ 27.6VDC Width: 25.40mm Air Flow: 103.7 CFM (2.90m³/min) Static Pressure: 0.371 in H2O (92.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 44.5dB(A) RPM: 3100 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368435-AFB1224VH
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: AFB
Package: Bulk
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: AFB1224
HTSUS: 8414.59.6590
Voltage - Rated: 24VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 120mm L x 120mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.230A
Power (Watts): 5.52 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.437 lb (198.00 g)
Voltage Range: 14 ~ 27.6VDC
Width: 25.40mm
Air Flow: 103.7 CFM (2.90m³/min)
Static Pressure: 0.371 in H2O (92.5 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 44.5dB(A)
RPM: 3100 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFB1224VH
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 104 SCFM (176 m³/hr)
Static Pressure Range 0 in H2O (0.6931 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

160mm AC Centrifugal Fan (Single Inlet) - FD160A0000-068-035-2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
Ducted Ceiling Module (DCM) -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details