Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 151.9 CFM (4.25m³/min) 2 Wire Leads
AXIAL FAN, 120MM, 24V, 151.85CFM, 53DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:151.85CFM; Noise Rating:53dBA; Power Rating:12W; IP Rating:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1348-ND | 78AH8655 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 120Mm, 24V, 151.85Cfm, 53Dba; Supply Voltage Vdc Delta Electronics |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 152 SCFM (258 m³/hr) | 152 SCFM (258 m³/hr) |
| Maximum Static Pressure | 0.5710 in H2O (1.07 Torr) | |
| Maximum Sound Level | 53 dbA | |
| Nominal Voltage | 24 volts | 24 volts |