Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB1224SH

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 113.1 CFM (3.17m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 113.1 CFM (3.17m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1077-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1077-ND
DC Brushless Fans (BLDC) 603-1077-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 113.1 CFM (3.17m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 113.1 CFM (3.17m³/min) 2 Wire Leads

Buy Now Datasheet
SIZE=120X25,LBS/CTN=19 - AFB1224SH - Heilind Electronics, Inc.
Wilmington, MA, United States
SIZE=120X25,LBS/CTN=19
AFB1224SH
SIZE=120X25,LBS/CTN=19 AFB1224SH
SIZE=120X25,LBS/CTN= 19

SIZE=120X25,LBS/CTN=19

Buy Now
Axial Fan, 120Mm, 24V, 113.11Cfm/46.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8654 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24V, 113.11Cfm/46.5Dba; Supply Voltage Vdc Delta Electronics
78AH8654
Axial Fan, 120Mm, 24V, 113.11Cfm/46.5Dba; Supply Voltage Vdc Delta Electronics 78AH8654
AXIAL FAN, 120MM, 24V, 113.11CFM/46.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:113.11CFM; Noise Rating:46.5dBA; Power Rating:6.72W

AXIAL FAN, 120MM, 24V, 113.11CFM/46.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:113.11CFM; Noise Rating:46.5dBA; Power Rating:6.72W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1077-ND AFB1224SH 78AH8654
Product Name DC Brushless Fans (BLDC) SIZE=120X25,LBS/CTN=19 Axial Fan, 120Mm, 24V, 113.11Cfm/46.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 113 SCFM (192 m³/hr) 113 SCFM (192 m³/hr)
Maximum Static Pressure 0.4300 in H2O (0.8034 Torr)
Maximum Sound Level 46.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 33.2 SCFM (56.42 m³/hr)
Nominal Voltage 24 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Axial Fan - 103TY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 63.6 SCFM (108 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PTF61000LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 150 watts
View Details