Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB1224LE

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 84.8 CFM (2.37m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 84.8 CFM (2.37m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1347-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1347-ND
DC Brushless Fans (BLDC) 603-1347-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 84.8 CFM (2.37m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 84.8 CFM (2.37m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1050130-AFB1224LE - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1050130-AFB1224LE
Fans, Thermal Management - DC Brushless Fans (BLDC) 1050130-AFB1224LE
Win Source Part Number: 1050130-AFB1224LE Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: AFB Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Bulk Standard Package: 36 Voltage - Rated: 24VDC Power (Watts): 3.6 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.565 lb (256.28 g) Voltage Range: 7 ~ 27.6VDC Width: 38.00mm Air Flow: 84.8 CFM (2.37m³/min) Static Pressure: 0.180 in H2O (44.8 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 34.0dB(A) RPM: 2000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Dimension: Square - 120mm L x 120mm H Alternative Parts (Cross-Reference): OD1238-24LB; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.150A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Other Names: 603-1347 Base Product Number: AFB1224 Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1050130-AFB1224LE
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: AFB
Features: Locked Rotor Protection
Termination: 2 Wire Leads
Package: Bulk
Standard Package: 36
Voltage - Rated: 24VDC
Power (Watts): 3.6 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.565 lb (256.28 g)
Voltage Range: 7 ~ 27.6VDC
Width: 38.00mm
Air Flow: 84.8 CFM (2.37m³/min)
Static Pressure: 0.180 in H2O (44.8 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 34.0dB(A)
RPM: 2000 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C)
Dimension: Square - 120mm L x 120mm H
Alternative Parts (Cross-Reference): OD1238-24LB;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.150A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Delta Electronics
Other Names: 603-1347
Base Product Number: AFB1224
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet
Axial Fan, 120Mm, 24Vdc, 84.76Cfm, 34Dba; Supply Voltage Vdc Delta Electronics - 78AH8653 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24Vdc, 84.76Cfm, 34Dba; Supply Voltage Vdc Delta Electronics
78AH8653
Axial Fan, 120Mm, 24Vdc, 84.76Cfm, 34Dba; Supply Voltage Vdc Delta Electronics 78AH8653
AXIAL FAN, 120MM, 24VDC, 84.76CFM, 34DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:84.76CFM; Noise Rating:34dBA; Power Rating:3.6W

AXIAL FAN, 120MM, 24VDC, 84.76CFM, 34DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:84.76CFM; Noise Rating:34dBA; Power Rating:3.6W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1347-ND 1050130-AFB1224LE 78AH8653
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - DC Brushless Fans (BLDC) Axial Fan, 120Mm, 24Vdc, 84.76Cfm, 34Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr) 84.76 SCFM (144 m³/hr)
Maximum Static Pressure 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 34 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164094 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - UNO675006D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3400 SCFM (5779 m³/hr)
Maximum Sound Level 74 dbA
View Details