Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB1224HHE

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 120.1 CFM (3.36m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 120.1 CFM (3.36m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1552-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1552-ND
DC Brushless Fans (BLDC) 603-1552-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 120.1 CFM (3.36m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 120.1 CFM (3.36m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 120Mm, 24V, 120.07Cfm, 44Dba; Supply Voltage Vdc Delta Electronics - 78AH8652 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24V, 120.07Cfm, 44Dba; Supply Voltage Vdc Delta Electronics
78AH8652
Axial Fan, 120Mm, 24V, 120.07Cfm, 44Dba; Supply Voltage Vdc Delta Electronics 78AH8652
AXIAL FAN, 120MM, 24V, 120.07CFM, 44DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:120.07CFM; Noise Rating:44dBA; Power Rating:7.2W

AXIAL FAN, 120MM, 24V, 120.07CFM, 44DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:120.07CFM; Noise Rating:44dBA; Power Rating:7.2W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1552-ND 78AH8652
Product Name DC Brushless Fans (BLDC) Axial Fan, 120Mm, 24V, 120.07Cfm, 44Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr)
Maximum Static Pressure 0.3540 in H2O (0.6614 Torr)
Maximum Sound Level 44 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA20000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1759806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Blower/Fan Type Axial Fan
View Details
DC Brushless Fans (BLDC) - FAD1-04020DSAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.5 SCFM (7.65 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
Din Rail, 2 (50 Mm), Rohs Rohs Compliant Stego - 70M8012 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details