Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB1224EHE-CF00

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 212.6 CFM (5.95m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 212.6 CFM (5.95m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1977-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1977-ND
DC Brushless Fans (BLDC) 603-1977-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 212.6 CFM (5.95m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 212.6 CFM (5.95m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 120Mm, 24V/212.573Cfm/58.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8645 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24V/212.573Cfm/58.5Dba; Supply Voltage Vdc Delta Electronics
78AH8645
Axial Fan, 120Mm, 24V/212.573Cfm/58.5Dba; Supply Voltage Vdc Delta Electronics 78AH8645
AXIAL FAN, 120MM, 24V/212.573CFM/58.5D BA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:212.573CFM; Noise Rating:58.5dBA; Power Rating:20.4W

AXIAL FAN, 120MM, 24V/212.573CFM/58.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:212.573CFM; Noise Rating:58.5dBA; Power Rating:20.4W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1977-ND 78AH8645
Product Name DC Brushless Fans (BLDC) Axial Fan, 120Mm, 24V/212.573Cfm/58.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 213 SCFM (361 m³/hr) 213 SCFM (361 m³/hr)
Maximum Static Pressure 0.8440 in H2O (1.58 Torr)
Maximum Sound Level 58.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH20000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7602 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details