Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 130.0 CFM (3.64m³/min) 2 Wire Leads
AXIAL FAN, 120MM, 12V, 129.96CFM, 48DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:129.96CFM; Noise Rating:48dBA; Power Rating:7.2W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1339-ND | 78AH8642 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 120Mm, 12V, 129.96Cfm, 48Dba; Supply Voltage Vdc Delta Electronics |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 130 SCFM (221 m³/hr) | 130 SCFM (221 m³/hr) |
| Maximum Static Pressure | 0.4200 in H2O (0.7847 Torr) | |
| Maximum Sound Level | 48 dbA | |
| Nominal Voltage | 12 volts | 12 volts |