Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB1212VHE-R00

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 130.0 CFM (3.64m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 130.0 CFM (3.64m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1341-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1341-ND
DC Brushless Fans (BLDC) 603-1341-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 130.0 CFM (3.64m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 130.0 CFM (3.64m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 120Mm, 12V, 129.96Cfm, 48Dba; Supply Voltage Vdc Delta Electronics - 78AH8644 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 12V, 129.96Cfm, 48Dba; Supply Voltage Vdc Delta Electronics
78AH8644
Axial Fan, 120Mm, 12V, 129.96Cfm, 48Dba; Supply Voltage Vdc Delta Electronics 78AH8644
AXIAL FAN, 120MM, 12V, 129.96CFM, 48DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:129.96CFM; Noise Rating:48dBA; Power Rating:7.2W

AXIAL FAN, 120MM, 12V, 129.96CFM, 48DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:129.96CFM; Noise Rating:48dBA; Power Rating:7.2W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1341-ND 78AH8644
Product Name DC Brushless Fans (BLDC) Axial Fan, 120Mm, 12V, 129.96Cfm, 48Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 130 SCFM (221 m³/hr) 130 SCFM (221 m³/hr)
Maximum Static Pressure 0.4200 in H2O (0.7847 Torr)
Maximum Sound Level 48 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DSAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Sound Level 14 dbA
Nominal Voltage 24 volts
View Details
Type 7F.20 - Filter Fan - 7F20902420550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
6015-9 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015M12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details