Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB1212VH

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 103.7 CFM (2.90m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 103.7 CFM (2.90m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1338-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1338-ND
DC Brushless Fans (BLDC) 603-1338-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 103.7 CFM (2.90m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 103.7 CFM (2.90m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 120Mm, 12V, 103.75Cfm/44.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8640 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 12V, 103.75Cfm/44.5Dba; Supply Voltage Vdc Delta Electronics
78AH8640
Axial Fan, 120Mm, 12V, 103.75Cfm/44.5Dba; Supply Voltage Vdc Delta Electronics 78AH8640
AXIAL FAN, 120MM, 12V, 103.75CFM/44.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:103.75CFM; Noise Rating:44.5dBA; Power Rating:4.8W

AXIAL FAN, 120MM, 12V, 103.75CFM/44.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:103.75CFM; Noise Rating:44.5dBA; Power Rating:4.8W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1338-ND 78AH8640
Product Name DC Brushless Fans (BLDC) Axial Fan, 120Mm, 12V, 103.75Cfm/44.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr) 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.3710 in H2O (0.6931 Torr)
Maximum Sound Level 44.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details
40x40x20mm, 5 VDC, 7.741 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.74 SCFM (13.16 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers