Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB1212SHE

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 151.9 CFM (4.25m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 151.9 CFM (4.25m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1082-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1082-ND
DC Brushless Fans (BLDC) 603-1082-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 151.9 CFM (4.25m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 151.9 CFM (4.25m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 120Mm, 12V, 151.85Cfm, 53Dba; Supply Voltage Vdc Delta Electronics - 78AH8639 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 12V, 151.85Cfm, 53Dba; Supply Voltage Vdc Delta Electronics
78AH8639
Axial Fan, 120Mm, 12V, 151.85Cfm, 53Dba; Supply Voltage Vdc Delta Electronics 78AH8639
AXIAL FAN, 120MM, 12V, 151.85CFM, 53DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:151.85CFM; Noise Rating:53dBA; Power Rating:12.6W

AXIAL FAN, 120MM, 12V, 151.85CFM, 53DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:151.85CFM; Noise Rating:53dBA; Power Rating:12.6W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1082-ND 78AH8639
Product Name DC Brushless Fans (BLDC) Axial Fan, 120Mm, 12V, 151.85Cfm, 53Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr) 152 SCFM (258 m³/hr)
Maximum Static Pressure 0.5710 in H2O (1.07 Torr)
Maximum Sound Level 53 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04010CALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers