Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB1212SH

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 113.1 CFM (3.17m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 113.1 CFM (3.17m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1334-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1334-ND
DC Brushless Fans (BLDC) 603-1334-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 113.1 CFM (3.17m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 113.1 CFM (3.17m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 120Mm, 12V, 113.11Cfm/46.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8637 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 12V, 113.11Cfm/46.5Dba; Supply Voltage Vdc Delta Electronics
78AH8637
Axial Fan, 120Mm, 12V, 113.11Cfm/46.5Dba; Supply Voltage Vdc Delta Electronics 78AH8637
AXIAL FAN, 120MM, 12V, 113.11CFM/46.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:113.11CFM; Noise Rating:46.5dBA; Power Rating:6.36W

AXIAL FAN, 120MM, 12V, 113.11CFM/46.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:113.11CFM; Noise Rating:46.5dBA; Power Rating:6.36W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1334-ND 78AH8637
Product Name DC Brushless Fans (BLDC) Axial Fan, 120Mm, 12V, 113.11Cfm/46.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 113 SCFM (192 m³/hr) 113 SCFM (192 m³/hr)
Maximum Static Pressure 0.4300 in H2O (0.8034 Torr)
Maximum Sound Level 46.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Type 7F.20 - Filter Fan - 7F2081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details