Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB1212L

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 62.9 CFM (1.76m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 62.9 CFM (1.76m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1332-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1332-ND
DC Brushless Fans (BLDC) 603-1332-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 62.9 CFM (1.76m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 62.9 CFM (1.76m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 120Mm, 12V, 62.93Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8636 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 12V, 62.93Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics
78AH8636
Axial Fan, 120Mm, 12V, 62.93Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics 78AH8636
AXIAL FAN, 120MM, 12V, 62.93CFM, 32.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:62.93CFM; Noise Rating:32.5dBA; Power Rating:1.68W

AXIAL FAN, 120MM, 12V, 62.93CFM, 32.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:62.93CFM; Noise Rating:32.5dBA; Power Rating:1.68W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1332-ND 78AH8636
Product Name DC Brushless Fans (BLDC) Axial Fan, 120Mm, 12V, 62.93Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 62.9 SCFM (107 m³/hr) 62.93 SCFM (107 m³/hr)
Maximum Static Pressure 0.1540 in H2O (0.2877 Torr)
Maximum Sound Level 32.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8687 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details
Filter Fan FF 018 - 01804.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
Axial Fans - 1442036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details