Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB1212HHE-R00

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 120.1 CFM (3.36m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 120.1 CFM (3.36m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1974-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1974-ND
DC Brushless Fans (BLDC) 603-1974-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 120.1 CFM (3.36m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 120.1 CFM (3.36m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 120Mm, 12V, 120.07Cfm, 44Dba; Supply Voltage Vdc Delta Electronics - 78AH8635 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 12V, 120.07Cfm, 44Dba; Supply Voltage Vdc Delta Electronics
78AH8635
Axial Fan, 120Mm, 12V, 120.07Cfm, 44Dba; Supply Voltage Vdc Delta Electronics 78AH8635
AXIAL FAN, 120MM, 12V, 120.07CFM, 44DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:120.07CFM; Noise Rating:44dBA; Power Rating:5.52W

AXIAL FAN, 120MM, 12V, 120.07CFM, 44DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:120.07CFM; Noise Rating:44dBA; Power Rating:5.52W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1974-ND 78AH8635
Product Name DC Brushless Fans (BLDC) Axial Fan, 120Mm, 12V, 120.07Cfm, 44Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr)
Maximum Static Pressure 0.3540 in H2O (0.6614 Torr)
Maximum Sound Level 44 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2182303100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fans - 1444128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.01 SCFM (76.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details