Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB1212HH

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 95.1 CFM (2.66m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 95.1 CFM (2.66m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1076-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1076-ND
DC Brushless Fans (BLDC) 603-1076-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 95.1 CFM (2.66m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 95.1 CFM (2.66m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 120Mm, 12V, 95.14Cfm, 41.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8631 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 12V, 95.14Cfm, 41.5Dba; Supply Voltage Vdc Delta Electronics
78AH8631
Axial Fan, 120Mm, 12V, 95.14Cfm, 41.5Dba; Supply Voltage Vdc Delta Electronics 78AH8631
AXIAL FAN, 120MM, 12V, 95.14CFM, 41.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:95.14CFM; Noise Rating:41.5dBA; Power Rating:3.96W

AXIAL FAN, 120MM, 12V, 95.14CFM, 41.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:95.14CFM; Noise Rating:41.5dBA; Power Rating:3.96W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1076-ND 78AH8631
Product Name DC Brushless Fans (BLDC) Axial Fan, 120Mm, 12V, 95.14Cfm, 41.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 95.1 SCFM (162 m³/hr) 95.14 SCFM (162 m³/hr)
Maximum Static Pressure 0.3040 in H2O (0.5680 Torr)
Maximum Sound Level 41.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
4010-5 Series 0.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0650 to ? in H2O (0.1214 to ? Torr)
Maximum Sound Level 13.3 dbA
View Details
Axial Fans - 1444138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 131 SCFM (223 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.30 - Filter fan - 7F3082301020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details