Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB1212HE

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1326-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1326-ND
DC Brushless Fans (BLDC) 603-1326-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 120Mm, 12V, 105.94Cfm, 41Dba; Supply Voltage Vdc Delta Electronics - 78AH8630 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 12V, 105.94Cfm, 41Dba; Supply Voltage Vdc Delta Electronics
78AH8630
Axial Fan, 120Mm, 12V, 105.94Cfm, 41Dba; Supply Voltage Vdc Delta Electronics 78AH8630
AXIAL FAN, 120MM, 12V, 105.94CFM, 41DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.94CFM; Noise Rating:41dBA; Power Rating:3.84W

AXIAL FAN, 120MM, 12V, 105.94CFM, 41DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.94CFM; Noise Rating:41dBA; Power Rating:3.84W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1326-ND 78AH8630
Product Name DC Brushless Fans (BLDC) Axial Fan, 120Mm, 12V, 105.94Cfm, 41Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Static Pressure 0.3000 in H2O (0.5605 Torr)
Maximum Sound Level 41 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N86-45004 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2303028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details