Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 105.9 CFM (2.97m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1328-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 106 SCFM (180 m³/hr) |
| Maximum Static Pressure | 0.3000 in H2O (0.5605 Torr) |
| Maximum Sound Level | 41 dbA |
| Nominal Voltage | 12 volts |