Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB1212H

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 82.7 CFM (2.32m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 82.7 CFM (2.32m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1075-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1075-ND
DC Brushless Fans (BLDC) 603-1075-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 82.7 CFM (2.32m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 82.7 CFM (2.32m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 120Mm, 12V, 82.67Cfm, 38.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8628 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 12V, 82.67Cfm, 38.5Dba; Supply Voltage Vdc Delta Electronics
78AH8628
Axial Fan, 120Mm, 12V, 82.67Cfm, 38.5Dba; Supply Voltage Vdc Delta Electronics 78AH8628
AXIAL FAN, 120MM, 12V, 82.67CFM, 38.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:82.67CFM; Noise Rating:38.5dBA; Power Rating:2.76W

AXIAL FAN, 120MM, 12V, 82.67CFM, 38.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:82.67CFM; Noise Rating:38.5dBA; Power Rating:2.76W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1075-ND 78AH8628
Product Name DC Brushless Fans (BLDC) Axial Fan, 120Mm, 12V, 82.67Cfm, 38.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.7 SCFM (141 m³/hr) 82.67 SCFM (141 m³/hr)
Maximum Static Pressure 0.2460 in H2O (0.4596 Torr)
Maximum Sound Level 38.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Axial Fan - 125XS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 199 SCFM (339 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details