Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 102.6 CFM (2.87m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1758-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 103 SCFM (174 m³/hr) |
| Maximum Static Pressure | 0.5260 in H2O (0.9827 Torr) |
| Maximum Sound Level | 53 dbA |
| Nominal Voltage | 24 volts |