Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 102.6 CFM (2.87m³/min) 3 Wire Leads
AXIAL FAN, 92MM, 24VDC, 102.59CFM, 53DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:102.59CFM; Noise Rating:53dBA; Power Rating:9.6W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1714-ND | 78AH8624 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 92Mm, 24Vdc, 102.59Cfm, 53Dba; Supply Voltage Vdc Delta Electronics |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 103 SCFM (174 m³/hr) | 103 SCFM (174 m³/hr) |
| Maximum Static Pressure | 0.5260 in H2O (0.9827 Torr) | |
| Maximum Sound Level | 53 dbA | |
| Nominal Voltage | 24 volts | 24 volts |