Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 54.6 CFM (1.53m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-AFB0924HD-R00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 54.6 SCFM (92.81 m³/hr) |
| Maximum Static Pressure | 0.1380 in H2O (0.2578 Torr) |
| Maximum Sound Level | 35 dbA |
| Nominal Voltage | 24 volts |