Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 2 Wire Leads
FAN DC AXIAL 24V 92X25.4 2850 RPM
AXIAL FAN, 92MM, 24VDC, 51.21CFM, 34DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.21CFM; Noise Rating:34dBA; Power Rating:2.4W RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1069-ND | AFB0924H | 78AH8622 |
| Product Name | DC Brushless Fans (BLDC) | FAN DC AXIAL 24V 92X25.4 2850 RPM | Axial Fan, 92Mm, 24Vdc, 51.21Cfm, 34Dba; Supply Voltage Vdc Delta Electronics |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 51.2 SCFM (87.03 m³/hr) | 51.21 SCFM (87.04 m³/hr) | |
| Maximum Static Pressure | 0.1770 in H2O (0.3307 Torr) | ||
| Maximum Sound Level | 34 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |