Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1322-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 51.2 SCFM (87.03 m³/hr) |
| Maximum Static Pressure | 0.1770 in H2O (0.3307 Torr) |
| Maximum Sound Level | 34 dbA |
| Nominal Voltage | 24 volts |