Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0912SH-AF00

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 102.6 CFM (2.87m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 102.6 CFM (2.87m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1320-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1320-ND
DC Brushless Fans (BLDC) 603-1320-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 102.6 CFM (2.87m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 102.6 CFM (2.87m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 12Vdc, 102.59Cfm, 53Dba; Supply Voltage Vdc Delta Electronics - 78AH8620 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 102.59Cfm, 53Dba; Supply Voltage Vdc Delta Electronics
78AH8620
Axial Fan, 92Mm, 12Vdc, 102.59Cfm, 53Dba; Supply Voltage Vdc Delta Electronics 78AH8620
AXIAL FAN, 92MM, 12VDC, 102.59CFM, 53DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:102.59CFM; Noise Rating:53dBA; Power Rating:9W RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 102.59CFM, 53DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:102.59CFM; Noise Rating:53dBA; Power Rating:9W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1320-ND 78AH8620
Product Name DC Brushless Fans (BLDC) Axial Fan, 92Mm, 12Vdc, 102.59Cfm, 53Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 103 SCFM (174 m³/hr) 103 SCFM (174 m³/hr)
Maximum Static Pressure 0.5260 in H2O (0.9827 Torr)
Maximum Sound Level 53 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.3 SCFM (63.4 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - UNO806304D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8800 SCFM (14958 m³/hr)
Maximum Sound Level 89 dbA
View Details