Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 36.5 CFM (1.02m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | AFB0912MB-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 36.5 SCFM (62.04 m³/hr) |
| Maximum Static Pressure | 0.0790 in H2O (0.1476 Torr) |
| Maximum Sound Level | 32.5 dbA |
| Nominal Voltage | 12 volts |