Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0824VH

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 42.0 CFM (1.18m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 42.0 CFM (1.18m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1315-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1315-ND
DC Brushless Fans (BLDC) 603-1315-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 42.0 CFM (1.18m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 42.0 CFM (1.18m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 24Vdc, 42.02Cfm, 38Dba; Supply Voltage Vdc Delta Electronics - 78AH8614 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 42.02Cfm, 38Dba; Supply Voltage Vdc Delta Electronics
78AH8614
Axial Fan, 80Mm, 24Vdc, 42.02Cfm, 38Dba; Supply Voltage Vdc Delta Electronics 78AH8614
AXIAL FAN, 80MM, 24VDC, 42.02CFM, 38DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:42.02CFM; Noise Rating:38dBA; Power Rating:3.36W RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 42.02CFM, 38DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:42.02CFM; Noise Rating:38dBA; Power Rating:3.36W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1315-ND 78AH8614
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 24Vdc, 42.02Cfm, 38Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 42 SCFM (71.39 m³/hr) 42.02 SCFM (71.42 m³/hr)
Maximum Static Pressure 0.2170 in H2O (0.4054 Torr)
Maximum Sound Level 38 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

8
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 64 SCFM (109 m³/hr)
Blower/Fan Type Filter Fan
View Details
Axial Fans - 1444128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.01 SCFM (76.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.20 - Filter Fan - 7F20823057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details