Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0824SH-R00

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 46.6 CFM (1.30m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 46.6 CFM (1.30m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1931-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1931-ND
DC Brushless Fans (BLDC) 603-1931-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 46.6 CFM (1.30m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 46.6 CFM (1.30m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 24Vdc, 46.62Cfm, 40Dba; Supply Voltage Vdc Delta Electronics - 78AH8613 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 46.62Cfm, 40Dba; Supply Voltage Vdc Delta Electronics
78AH8613
Axial Fan, 80Mm, 24Vdc, 46.62Cfm, 40Dba; Supply Voltage Vdc Delta Electronics 78AH8613
AXIAL FAN, 80MM, 24VDC, 46.62CFM, 40DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:46.62CFM; Noise Rating:40dBA; Power Rating:3.84W RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 46.62CFM, 40DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:46.62CFM; Noise Rating:40dBA; Power Rating:3.84W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1931-ND 78AH8613
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 24Vdc, 46.62Cfm, 40Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 46.6 SCFM (79.21 m³/hr) 46.62 SCFM (79.24 m³/hr)
Maximum Static Pressure 0.2670 in H2O (0.4988 Torr)
Maximum Sound Level 40 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF43000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 39 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Backward Curved Fan - N86-28003 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1500 SCFM (2550 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details