Win Source Part Number: 1368461-AFB0824SH-R0
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: AFB
Package: Box
Product Status: Not For New Designs
Features: Locked Rotor Sensor
Base Product Number: AFB0824
HTSUS: 8414.59.6590
Voltage - Rated: 24VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 80mm L x 80mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.160A
Power (Watts): 3.84 W
Termination: 3 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.176 lb (80.00 g)
Voltage Range: 14 ~ 26VDC
Width: 25.40mm
Air Flow: 46.6 CFM (1.30m³/min)
Static Pressure: 0.267 in H2O (66.5 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 40.0dB(A)
RPM: 4000 RPM
Material - Frame: Plastic
Material - Blade: Plastic
| Win Source Electronics | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | AFB0824SH-R00 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Applications / Use | Ventilation |
| Air Flow Rate | 47 SCFM (79.21 m³/hr) |
| Static Pressure Range | 0 in H2O (0.4988 Torr) |
| Fan / Blower Type | Tubeaxial |